NEN-EN-ISO 14163

Acoustics - Guidelines for noise control by silencers

active, Most Current
Organization: NEN
Publication Date: 1 December 1998
Status: active
Page Count: 56
ICS Code (Acoustic measurements and noise abatement in general): 17.140.01
scope:

Deals with the practical selection of silencers for noise control in gaseous media. It specifies the acoustical and operational requirements which are to be agreed upon between the supplier or manufacturer and the user of a silencer. The basic principles of operation are described in this standard, but is not a silencer design guide. The silencers described are suitable, among other, - for attenuating system noise and preventing crosstalk in heating, ventilation and air-conditioning (HVAC) equipment; - for preventing or reducing sound transmission through ventilation openings from rooms with high inside sound levels; - for attenuating intake and exhaust noise generated by internal combustion engines, and - for attenuating intake and outlet noise from fans, compressors and turbines. They are classified according to their types, perfomance characteristics and applications. Active noise-control systems are not covered in detail in this standard.

Document History

NEN-EN-ISO 14163
December 1, 1998
Acoustics - Guidelines for noise control by silencers
Deals with the practical selection of silencers for noise control in gaseous media. It specifies the acoustical and operational requirements which are to be agreed upon between the supplier or...
October 1, 1996
Acoustics - Guidelines for noise control by silencers
Deals with the practical selection of silencers for noise control in gaseous media. It specifies the acoustical and operational requirements which are to be agreed upon between the supplier or...
Advertisement