NEN-EN-ISO 17895
Paints and varnishes - Determination of the volatile organic compound (in-can VOC) content of water-based emulsion paints
| Organization: | NEN |
| Publication Date: | 1 July 2003 |
| Status: | inactive |
| Page Count: | 23 |
| ICS Code (Paints and varnishes): | 87.040 |
scope:
This International Standard specifies a gas-chromatographic method of quantitatively determining the volatile organic compound (VOC) content (i.e. the content of organic compounds with boiling points up to 250 °C) under standard conditions (101,325 kPa) of low VOC content emulsion paints (in-can VOC). The method is applicable to VOC contents between 0,01 % and 0,1 % (by mass). The main purpose of the method is to qualify low-VOC emulsion paints, not routine quality control.
Document History