NEN-ISO 2108

Information and documentation - International Standard Book Number (ISBN)

active, Most Current
Organization: NEN
Publication Date: 1 January 2018
Status: active
ICS Code (Information sciences): 01.140.20
scope:

NEN-ISO 2108 establishes the specifications for the International Standard Book Number (ISBN) as a unique international identification system for each product form or edition of a separately available monographic publication published or produced by a specific publisher that is available to the public. It specifies the construction of an ISBN, the rules for its assignment and use, the metadata to be associated with the ISBN allocation, and the administration of the ISBN system. This document is applicable to monographic publications (books), not to textual works (content). Monographic publications include individual sections or chapters where these are made separately available and certain types of related products that are available to the public irrespective of whether those publications are made available for sale or on a gratis basis. Examples of applicable and non-applicable products are provided in Annex A.

Document History

NEN-ISO 2108
January 1, 2018
Information and documentation - International Standard Book Number (ISBN)
NEN-ISO 2108 establishes the specifications for the International Standard Book Number (ISBN) as a unique international identification system for each product form or edition of a separately...
June 1, 2005
Information and documentation - International Standard Book Number (ISBN)
The purpose of this International Standard is to establish the specifications for the International Standard Book Number (ISBN) as a unique international identification system for each product form...
Advertisement