NEN-EN 6029
Aerospace series - Rod-ends, adjustable, single fork with UNJ threaded shank min. engagement: 1,5 x thread diameter in corrosion resisting steel - Dimensions and loads - Inch series
| Organization: | NEN |
| Publication Date: | 1 January 2017 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Components for aerospace construction): | 49.035 |
scope:
NEN-EN 6029 specifies the characteristics of adjustable rod ends in corrosion resisting steel, inch series, consisting of: - a single fork ; - a UNJ threaded shank with ; - min. engagement 1,5 times thread diameter and - longitudinal groove for locking purposes. These rod ends are intended for use with control rods or rods for aerospace structures. They shall be used in the temperature range - 54 °C and 150 °C.
Document History