NEN-ISO 28981
Mopeds - Methods for setting the running resistance on a chassis dynamometer
active
| Organization: | NEN |
| Publication Date: | 1 November 2009 |
| Status: | active |
| Page Count: | 33 |
| ICS Code (Motorcycles and mopeds): | 43.140 |
scope:
This International Standard specifies the measurement method for determining the moped running resistance on the road, and two methods of setting the chassis dynamometer with the moped running resistance. It is applicable to mopeds as defined in ISO 3833.
Document History
November 1, 2015
Mopeds - Methods for setting the running resistance on a chassis dynamometer
A description is not available for this item.
NEN-ISO 28981
November 1, 2009
Mopeds - Methods for setting the running resistance on a chassis dynamometer
This International Standard specifies the measurement method for determining the moped running resistance on the road, and two methods of setting the chassis dynamometer with the moped running...