NEN-ISO 16063-42

Methods for the calibration of vibration and shock transducers - Part 42: Calibration of seismometers with high accuracy using acceleration of gravity

active, Most Current
Organization: NEN
Publication Date: 1 July 2014
Status: active
Page Count: 18
ICS Code (Vibrations, shock and vibration measurements): 17.160
scope:

NEN-ISO 16063-42 specifies the instrumentation and procedure to be used for the accurate calibration of seismometer sensitivity using local gravitational acceleration (local Earth's gravitation; local value for the acceleration due to the Earth's gravity) as a reference value. It is intended generally to be applied to a servo-type accelerometer with/without a velocity output, which usually has a mass position output in the category of a wide-band seismometer with a bandwidth from 0,003 Hz to 100 Hz. The method specified enables the user to obtain static sensitivity for the seismometers up to 10-5 m/s2 (which corresponds to 1 mGal and approximately 1 ppm of the gravitational acceleration). The combined and expanded (k = 2) uncertainty of applied acceleration achieved by this method is 10-6 m/s2 (0,1 mGal). When the absolute gravimeter described in this part of ISO 16063 is used, the uncertainty of applied acceleration can be suppressed to 5 × 10-8 m/s2 (5 μGal). The relative expanded uncertainty of calibration, excluding the uncertainty due to the device under test (DUT), is 0,5 %. The intended end-usage of the seismometer to be applied is as follows: a) measurement and observation for the earth science including geophysics usage; b) measurement and observation for disaster prevention, such as detecting the precursor of a land slide; c) diagnosis for the soundness of a building structure and foundation soil in civil engineering; d) observation for nuclear-test detection.

Document History

NEN-ISO 16063-42
July 1, 2014
Methods for the calibration of vibration and shock transducers - Part 42: Calibration of seismometers with high accuracy using acceleration of gravity
NEN-ISO 16063-42 specifies the instrumentation and procedure to be used for the accurate calibration of seismometer sensitivity using local gravitational acceleration (local Earth’s gravitation;...
Advertisement