NEN-EN-IEC 62868

Organic light emitting diode (OLED) panels for general lighting - Safety requirements

inactive, Most Current
Organization: NEN
Publication Date: 1 December 2015
Status: inactive
Page Count: 45
ICS Code (Other standards related to lamps): 29.140.99
scope:

NEN-EN-IEC 62868 specifies the safety requirements of OLED tiles and panels for use on d.c. supplies up to 120 V or a.c. supplies up to 50 V at 50 Hz or 60 Hz for indoor and similar general lighting purpose.

Document History

NEN-EN-IEC 62868
December 1, 2015
Organic light emitting diode (OLED) panels for general lighting - Safety requirements
NEN-EN-IEC 62868 specifies the safety requirements of OLED tiles and panels for use on d.c. supplies up to 120 V or a.c. supplies up to 50 V at 50 Hz or 60 Hz for indoor and similar general lighting...
Advertisement