NEN-EN-ISO 13903

Animal feeding stuffs - Determination of amino acids content

active, Most Current
Organization: NEN
Publication Date: 1 June 2005
Status: active
Page Count: 28
ICS Code (Animal feeding stuffs): 65.120
scope:

This International Standard describes the determination of free (synthetic and natural) and total (peptide bound and free) amino acids in feedingstuffs, using an amino acid analyser or HPLC equipment. It is applicable to the following amino acids:- sum of cystine and cysteine;- methionine;- lysine;- threo nine;- alanine;- arginine;- aspartic acid;- glutamic acid;- glycine;- histidine;- isoleucine;- leucine;- phenylalanine;- proline;- serine;- tyrosine;- valine. The method does not distinguish between the salts of amino acids, nor does it differentiate between D and L forms of amino acids. It is not valid for the determination of tryptophan or hydroxy analogues of amino acids. Limits of quantification depend on the chromatographic equipment, but levels as low as: 0,3 g/kg total lysine; 0,25 g/kg total methionine; 0,35 g/kg total cystine plus cysteine; 0,2 g/kg total threonine; 0,035 g/kg free lysine; 0,035 g/kg free methionine; and 0,03 g/kg free threonine can typically be analysed. NOTE - A lower limit of quantification or detection might be achievable but this is to be validated by the users.

Document History

NEN-EN-ISO 13903
June 1, 2005
Animal feeding stuffs - Determination of amino acids content
This International Standard describes the determination of free (synthetic and natural) and total (peptide bound and free) amino acids in feedingstuffs, using an amino acid analyser or HPLC...
February 1, 2004
Animal feeding stuffs - Determination of amino acids content
This International Standard describes the determination of free (synthetic and natural) and total (peptide bound and free) amino acids in feedingstuffs, using an amino acid analyser or HPLC...
August 1, 1999
Animal feeding stuffs - Determination of amino acids content - Ion-chromatographic method
This International Standard describes the determination of free (synthetic and natural) and total (peptide bound and free) amino acids in feedingstuffs, using an amino acid analyser or HPLC...
Advertisement