NEN-ISO 16384

Refrigerated hydrocarbon and non-petroleum based liquefied gaseous fuels - Dimethylether (DME) - Measurement and calculation on board ships

active, Most Current
Organization: NEN
Publication Date: 1 November 2012
Status: active
Page Count: 20
ICS Code (Volumetric equipment and measurements): 75.180.30
scope:

This International Standard provides guidance on the practices for custody transfer of dimethylether (DME) on board ships, at both the loading and the discharging ports. It covers such aspects of volumetric calculation on board as measurement of liquid volume, vapour volume, temperature and pressure; and accounting for the total quantity of DME on board before and after loading/discharging, regardless of the type of ship's tank.

Document History

NEN-ISO 16384
November 1, 2012
Refrigerated hydrocarbon and non-petroleum based liquefied gaseous fuels - Dimethylether (DME) - Measurement and calculation on board ships
This International Standard provides guidance on the practices for custody transfer of dimethylether (DME) on board ships, at both the loading and the discharging ports. It covers such aspects of...
Advertisement