NEN-EN-ISO 16960

Natural gas - Determination of sulfur compounds - Determination of total sulfur by oxidative microcoulometry method

active, Most Current
Organization: NEN
Publication Date: 1 October 2014
Status: active
Page Count: 23
ICS Code (Natural gas): 75.060
scope:

NEN-EN-ISO 16960 specifies a method for the determination of total sulfur in the range from 1 mg/m3 to 200 mg/m3 in pipeline natural gas by oxidative microcoulometry. Natural gas with sulfur contents above 200 mg/m3 can be analysed after dilution with a suitable sulfur-free solvent.

Document History

NEN-EN-ISO 16960
October 1, 2014
Natural gas - Determination of sulfur compounds - Determination of total sulfur by oxidative microcoulometry method
NEN-EN-ISO 16960 specifies a method for the determination of total sulfur in the range from 1 mg/m3 to 200 mg/m3 in pipeline natural gas by oxidative microcoulometry. Natural gas with sulfur contents...
Advertisement