NEN-EN 4691-2

Aerospace series - Tie rod with integrated bolts - Part 2: Overview construction kit

active, Most Current
Organization: NEN
Publication Date: 1 January 2018
Status: active
ICS Code (Components for aerospace construction): 49.035
scope:

NEN-EN 4691-2 presents the construction kit of rod assemblies for aerospace applications with two adjustable ends with integrated bolts for interior and sub structure in the temperature range -55 °C to 85 °C.

Document History

NEN-EN 4691-2
January 1, 2018
Aerospace series - Tie rod with integrated bolts - Part 2: Overview construction kit
NEN-EN 4691-2 presents the construction kit of rod assemblies for aerospace applications with two adjustable ends with integrated bolts for interior and sub structure in the temperature range -55 °C...
Advertisement