NEN-EN 777-1
Multi-burner gas-fired overhead radiant tube heater systems for non-domestic use - Part 1: System D, safety (including amendments A1:2001,A2:2001 and A3:2002)
| Organization: | NEN |
| Publication Date: | 1 August 2006 |
| Status: | inactive |
| Page Count: | 108 |
| ICS Code (Gas supply systems): | 91.140.40 |
scope:
This European Standard specifies the requirements and test methods for the construction, safety, classification and marking of non-domestic gas-fired overhead radiant tube heaters incorporated into a multi-burner system (called system D and referred to in the body of the text as the "system") with each burner unit under the control of an automatic burner control system. This standard is applicable to Type B52 systems (see 4.3) intended for use in other than domestic dwellings, in which the supply of combustion air and/or the evacuation of the products of combustion is achieved by mechanical means.
Document History