NEN-EN-IEC 62149-9

Fibre optic active components and devices - Performance standards - Part 9: Seeded reflective semiconductor optical amplifier transceivers

active, Most Current
Organization: NEN
Publication Date: 1 July 2014
Status: active
Page Count: 48
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

NEN-EN-IEC 62149-9 covers the performance specification for seeded reflective semiconductor optical amplifier (RSOA) transceivers used for the fibre optic telecommunication and optical data transmission applications. The performance standard contains a definition of the product performance requirements together with a series of sets of tests and measurements with clearly defined conditions, severities, and pass/fail criteria. The tests are intended to be run on a "once-off" basis to prove any product's ability to satisfy the performance standard's requirements. A product that has been shown to meet all the requirements of a performance standard can be declared as complying with the performance standard, but should then be controlled by a quality assurance/quality conformance program.

Document History

NEN-EN-IEC 62149-9
July 1, 2014
Fibre optic active components and devices - Performance standards - Part 9: Seeded reflective semiconductor optical amplifier transceivers
NEN-EN-IEC 62149-9 covers the performance specification for seeded reflective semiconductor optical amplifier (RSOA) transceivers used for the fibre optic telecommunication and optical data...
Advertisement