NEN-EN-IEC 61094-3
Electroacoustics - Measurement microphones - Part 3: Primary method for free-field calibration of laboratory standard microphones by the reciprocity technique
| Organization: | NEN |
| Publication Date: | 1 September 2016 |
| Status: | active |
| Page Count: | 71 |
| ICS Code (Accessories): | 33.160.50 |
| ICS Code (Electroacoustics): | 17.140.50 |
scope:
NEN-EN-IEC 61094-3 specifies a primary method of determining the complex free-field sensitivity of laboratory standard microphones so as to establish a reproducible and accurate basis for the measurement of sound pressure under free-field conditions, - is applicable to laboratory standard microphones meeting the requirements of IEC 610941, - is intended for use by laboratories with highly experienced staff and specialized equipment.
Document History