NEN-ISO/IEC 27013

Information technology - Security techniques - Guidance on the integrated implementation of ISO/IEC 27001 and ISO/IEC 20000-1

inactive
Organization: NEN
Publication Date: 1 October 2012
Status: inactive
Page Count: 48
ICS Code (Other services): 03.080.99
ICS Code (Information technology (IT) in general): 35.020
ICS Code (Management systems): 03.100.70
ICS Code (IT Security): 35.030
scope:

This International Standard provides guidance on the integrated implementation of ISO/IEC 27001 and ISO/IEC 20000-1 for those organizations which are intending to either: a) implement ISO/IEC 27001 when ISO/IEC 20000-1 is already implemented, or vice versa; b) implement both ISO/IEC 27001 and ISO/IEC 20000-1 together; c) integrate existing ISO/IEC 27001 and ISO/IEC 20000-1 management systems. This International Standard focuses exclusively on the integrated implementation of ISO/IEC 27001 and ISO/IEC 20000-1. In practice, ISO/IEC 27001 and ISO/IEC 20000-1 can also be integrated with other management systems, such as ISO 9001 and ISO 14001.

Document History

November 1, 2021
Information security, cybersecurity and privacy protection - Guidance on the integrated implementation of ISO/IEC 27001 and ISO/IEC 20000-1
This document gives guidance on the integrated implementation of ISO/IEC 27001 and ISO/IEC 20000-1 for organizations intending to: a) implement ISO/IEC 27001 when ISO/IEC 20000-1 is already...
December 1, 2015
Information technology - Security techniques - Guidance on the integrated implementation of ISO/IEC 27001 and ISO/IEC 20000-1
NEN-ISO/IEC 27013 provides guidance on the integrated implementation of ISO/IEC 27001 and ISO/IEC 20000-1 for those organizations that are intending to either a) implement ISO/IEC 27001 when ISO/IEC...
NEN-ISO/IEC 27013
October 1, 2012
Information technology - Security techniques - Guidance on the integrated implementation of ISO/IEC 27001 and ISO/IEC 20000-1
This International Standard provides guidance on the integrated implementation of ISO/IEC 27001 and ISO/IEC 20000-1 for those organizations which are intending to either: a) implement ISO/IEC 27001...
Advertisement