NEN-EN-IEC 62453-2
Field Device Tool (FDT) Interface Specification - Part 2: Concepts and detailed Description
inactive
| Organization: | NEN |
| Publication Date: | 1 April 2017 |
| Status: | inactive |
| Page Count: | 381 |
| ICS Code (Networking): | 35.110 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
| ICS Code (Multilayer applications): | 35.100.05 |
scope:
NEN-EN-IEC 62453-2 explains the common principles of the field device tool concept. These principles can be used in various industrial applications such as engineering systems, configuration programs and monitoring and diagnostic applications. This standard specifies the general objects, general object behavior and general object interactions that provide the base of FDT.
Document History
November 1, 2022
Field device tool (FDT) interface specification - Part 2: Concepts and detailed description
This part of IEC 62453 explains the common principles of the field device tool concept. These principles can be used in various industrial applications such as engineering systems, configuration...
NEN-EN-IEC 62453-2
April 1, 2017
Field Device Tool (FDT) Interface Specification - Part 2: Concepts and detailed Description
NEN-EN-IEC 62453-2 explains the common principles of the field device tool concept. These principles can be used in various industrial applications such as engineering systems, configuration programs...
November 1, 2009
Field device tool (FDT) interface specification - Part 2: Concepts and detailed description
This part of IEC 62453 explains the common principles of the field device tool concept. These principles can be used in various industrial applications such as engineering systems, configuration...