NEN-ISO 13909-6
Hard coal and coke - Mechanical sampling - Part 6: Coke - Preparation of test samples
inactive
| Organization: | NEN |
| Publication Date: | 1 February 2002 |
| Status: | inactive |
| Page Count: | 34 |
| ICS Code (Solid fuels): | 75.160.10 |
scope:
Describes the preparation of samples of coke from the combination of primary increments to the preparation of samples for specific tests. Guidelines for the design of mechanical preparation systems are given in Annex A.
Document History
September 1, 2016
Hard coal and coke - Mechanical sampling - Part 6: Coke - Preparation of test samples
NEN-ISO 13909-6 describes the preparation of samples of coke from the combination of primary increments to the preparation of samples for specific tests.
NEN-ISO 13909-6
February 1, 2002
Hard coal and coke - Mechanical sampling - Part 6: Coke - Preparation of test samples
Describes the preparation of samples of coke from the combination of primary increments to the preparation of samples for specific tests. Guidelines for the design of mechanical preparation systems...