NEN - NPR-ISO/TR 14049

Environmental management - Life cycle assessment - Examples of application of ISO 14041 to goal and scope definition and inventory analysis

inactive
Organization: NEN
Publication Date: 1 June 2002
Status: inactive
Page Count: 52
ICS Code (Environmental management): 13.020.10
ICS Code (Product life-cycles): 13.020.60
scope:

Provides examples about practices in carrying out an Live Cycle Inventory analysis (LCI) as a means of satisfying certain provisions of ISO 14041. These examples are only a sample of the possible cases satisfying the provisions of the standard. They should be read as offering a way of ways rather than the unique way of applying the standard. Also they reflect only certain portions of a LCI study.

Document History

June 1, 2012
Environmental management - Life cycle assessment - Illustrative examples on how to apply ISO 14044 to goal and scope definition and inventory analysis
This Technical Report provides examples about practices in carrying out a life cycle inventory analysis (LCI) as a means of satisfying certain provisions of ISO 14044:2006. These examples are only a...
NPR-ISO/TR 14049
June 1, 2002
Environmental management - Life cycle assessment - Examples of application of ISO 14041 to goal and scope definition and inventory analysis
Provides examples about practices in carrying out an Live Cycle Inventory analysis (LCI) as a means of satisfying certain provisions of ISO 14041. These examples are only a sample of the possible...
Advertisement