NEN-EN-ISO 8994

Anodizing of aluminium and its alloys - Rating system for the evaluation of pitting corrosion - Grid method

active, Most Current
Organization: NEN
Publication Date: 1 March 2011
Status: active
Page Count: 16
ICS Code (Surface treatment): 25.220.20
ICS Code (Corrosion of metals): 77.060
ICS Code (Aluminium and aluminium alloys): 77.120.10
scope:

This International Standard specifies a grid rating system that provides a means of defining levels of performance of anodic oxidation coatings on aluminium and its alloys that have been subjected to corrosion tests. This rating system is applicable to pitting corrosion resulting from ? accelerated tests, ? exposure to corrosive environments, and ? practical service tests. This International Standard takes into account only pitting corrosion of the basis metal resulting from penetration of the protective anodic oxidation coating.

Document History

NEN-EN-ISO 8994
March 1, 2011
Anodizing of aluminium and its alloys - Rating system for the evaluation of pitting corrosion - Grid method
This International Standard specifies a grid rating system that provides a means of defining levels of performance of anodic oxidation coatings on aluminium and its alloys that have been subjected to...
August 1, 2009
Aluminium and aluminium alloys - Rating system for the evaluation of pitting corrosion - Grid method
This International Standard specifies a grid rating system that provides a means of defining levels of performance of anodic oxidation coatings on aluminium and its alloys that have been subjected to...

References

Advertisement