NEN-EN-IEC 61290-5-2
Optical amplifiers - Test methods - Part 5-2: Reflectance parameters - Electrical spectrum analyser method
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 June 2004 |
| Status: | active |
| Page Count: | 46 |
| ICS Code (Optic amplifiers): | 33.180.30 |
scope:
Applies to optical amplifiers (OFAs) using active fibres, containing rare-earth dopants, presently commercially available. The object is to establish uniform requirements for accurate and reliable measurements, by means of the electrical spectrum analyser test method, of the following OFA parameters, as defined in IEC 61291-1:a) input reflectance;b) output reflectance.
Document History
NEN-EN-IEC 61290-5-2
June 1, 2004
Optical amplifiers - Test methods - Part 5-2: Reflectance parameters - Electrical spectrum analyser method
Applies to optical amplifiers (OFAs) using active fibres, containing rare-earth dopants, presently commercially available. The object is to establish uniform requirements for accurate and reliable...