NEN-ISO 294-5/C1
Plastics - Injection moulding of test specimens of thermoplastic materials - Part 5: Preparation of standard specimens for investigating anisotropy
inactive
| Organization: | NEN |
| Publication Date: | 1 May 2003 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Thermoplastic materials): | 83.080.20 |
Document History
April 1, 2011
Plastics - Injection moulding of test specimens of thermoplastic materials - Part 5: Preparation of standard specimens for investigating anisotropy
This part of ISO 294 specifies a two-cavity mould (designated the type F ISO mould) for the injection moulding of 80 mm x 90 mm plates with a preferred thickness of 2 mm for single-point data...
May 1, 2004
Plastics - Injection moulding of test specimens of thermoplastic materials - Part 5: Preparation of standard specimens for investigating anisotropy
A description is not available for this item.
NEN-ISO 294-5/C1
May 1, 2003
Plastics - Injection moulding of test specimens of thermoplastic materials - Part 5: Preparation of standard specimens for investigating anisotropy
A description is not available for this item.
February 1, 2002
Plastics - Injection moulding of test specimens of thermoplastic materials - Part 5: Preparation of standard specimens for investigating anisotropy
This part of ISO 294 specifies a two-cavity mould (designated the type F ISO mould) for the injection moulding of 80 mm ¥ 90 mm plates with a preferred thickness of 3 mm. Suitable test specimens [ISO...