NEN-EN-ISO 10993-6
Biological evaluation of medical devices - Part 6: Tests for local effects after implantation
| Organization: | NEN |
| Publication Date: | 1 December 2016 |
| Status: | active |
| Page Count: | 47 |
| ICS Code (Biological evaluation of medical devices): | 11.100.20 |
scope:
NEN-EN-ISO 10993-6 specifies test methods for the assessment of the local effects after implantation of biomaterials intended for use in medical devices. This part of ISO 10993 applies to materials that are - solid and non-absorbable, - non-solid, such as porous materials, liquids, gels, pastes, and particulates, and - degradable and/or absorbable, which may be solid or non-solid. The test sample is implanted into a site and animal species appropriate for the evaluation of the biological safety of the material. These implantation tests are not intended to evaluate or determine the performance of the test sample in terms of mechanical or functional loading. This part of ISO 10993 can also be applied to medical devices that are intended to be used topically in clinical indications where the surface or lining might have been breached, in order to evaluate local tissue responses. The local effects are evaluated by a comparison of the tissue response caused by a test sample to that caused by control materials used in medical devices whose clinical acceptability and biocompatibility characteristics have been established. The objective of the test methods is to characterize the history and evolution of the tissue response after implantation of a medical device/biomaterial including final integration or absorption/degradati
Document History