NEN-ISO 9008
Glass bottles - Verticality - Test method
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 July 1994 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Bottles. Pots. Jars): | 55.100 |
scope:
This standard specifies a test method for determination of the verticality of glass bottles. This test method determines not only the deviation of the whole body from the vertical, but also the combined effect of various deformations which may also be present, e.g. the deviation of the neck from vertical, offset finish and ovality of the finish (ring).
Document History
NEN-ISO 9008
July 1, 1994
Glass bottles - Verticality - Test method
This standard specifies a test method for determination of the verticality of glass bottles. This test method determines not only the deviation of the whole body from the vertical, but also the...