NEN-ISO 19819

Metallic materials - Tensile testing in liquid helium

inactive, Most Current
Organization: NEN
Publication Date: 1 August 2004
Status: inactive
Page Count: 22
ICS Code (Mechanical testing of metals): 77.040.10
scope:

This International Standard specifies the method of tensile testing of metallic materials in liquid helium (boiling point at 269 °C or 4,2 K, designated as 4 K) and defines the mechanical properties that can be determined. This International Standard may also apply to tensile testing at cryogenic temperatures (less than 196 °C or 77 K), which requires special apparatus, smaller specimens, and concern for serrated yielding, adiabatic heating and strain rate effects. To conduct a tensile test at 4 K in accordance with this International Standard, the specimen installed in a cryostat is fully submerged in liquid helium (He) and tested using displacement control at a nominal strain rate of 10 3 s 1 or less. Tests using force control or higher strain rates are not considered.

Document History

NEN-ISO 19819
August 1, 2004
Metallic materials - Tensile testing in liquid helium
This International Standard specifies the method of tensile testing of metallic materials in liquid helium (boiling point at 269 °C or 4,2 K, designated as 4 K) and defines the mechanical properties...
Advertisement