NEN-EN 4469

Aerospace series - Steel FE-PM1505 (X1CrNiMoAITi12-9-2) - Vacuum induction melted and consumable electrode remelted - Solution treated and precipitation treated - Bar - a or D ≤ 150 mm - Rm ≥ 1 400 MPa

active, Most Current
Organization: NEN
Publication Date: 1 July 2007
Status: active
Page Count: 10
ICS Code (Steels): 49.025.10
scope:

This standard specifies the requirements relating to: Steel FE-PM1505 (X1CrNiMoAlTi12-9-2). Vacuum induction melted and consumable electrode remelted Solution treated and precipitation treated. Bar. a or D < 150 mm. Rm > 1 400 MPa for aerospace applications.

Document History

NEN-EN 4469
July 1, 2007
Aerospace series - Steel FE-PM1505 (X1CrNiMoAITi12-9-2) - Vacuum induction melted and consumable electrode remelted - Solution treated and precipitation treated - Bar - a or D ≤ 150 mm - Rm ≥ 1 400 MPa
This standard specifies the requirements relating to: Steel FE-PM1505 (X1CrNiMoAlTi12-9-2). Vacuum induction melted and consumable electrode remelted Solution treated and precipitation treated. Bar....
Advertisement