NEN-EN-IEC 61300-3-35

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-35: Examinations and measurements - Visual inspection of fibre optic connectors and fibre-stub transceivers

inactive
Organization: NEN
Publication Date: 1 November 2015
Status: inactive
Page Count: 51
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

NEN-EN-IEC 61300 describes methods for quantitatively assessing the end face quality of a polished fibre optic connector or of a fibre optic transceiver using a fibre-stub type interface. Sub-surface cracks and fractures are not considered in this standard. In general, the methods described in this standard apply to 125 μm cladding fibres contained within a ferrule and intended for use with sources of ≤ 2 W of input power. However, portions are applicable to non-ferruled connectors and other fibre types. Those portions are identified where appropriate. It is not the intention of this standard that the size of scratches should be measured, the dimensions and requirements are selected such that they can be estimated. There is no need to measure for example if a scratch is 2,3 μm wide.

Document History

November 1, 2022
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-35: Examinations and measurements - Visual inspection of fibre optic connectors and fibre-stub transceivers
This part of IEC 61300 is concerned with the observation and classification of debris, scratches and defects. The inspection requirements are based on IEC TR 62627-05. Advice for cleaning of...
NEN-EN-IEC 61300-3-35
November 1, 2015
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-35: Examinations and measurements - Visual inspection of fibre optic connectors and fibre-stub transceivers
NEN-EN-IEC 61300 describes methods for quantitatively assessing the end face quality of a polished fibre optic connector or of a fibre optic transceiver using a fibre-stub type interface. Sub-surface...
February 1, 2010
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-35: Examinations and measurements - Fibre optic connector endface visual and automated inspection
This part of IEC 61300 describes methods for quantitatively assessing the endface quality of a polished fibre optic connector. The information is intended for use with other standards which set...

References

Advertisement