NEN-ISO 6316

Hot-rolled steel strip of structural quality

active, Most Current
Organization: NEN
Publication Date: 1 January 2013
Status: active
Page Count: 18
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

This International Standard specifies requirements for hot-rolled steel strip of structural quality in the grades and classes listed in Table 1, usually without the use of microalloying elements. This product is intended for structural purposes where particular mechanical properties are required. It is generally used in the delivered condition and is intended for bolted, riveted or welded structures. It is commonly rolled on a narrow strip mill. This International Standard does not cover steels designated as commercial quality or drawing quality (covered in ISO 6317) or steels intended for boilers or pressure vessels, or steels to be rerolled to cold-reduced products, or steels designated as weathering steels, having increased atmospheric corrosion resistance.

Document History

NEN-ISO 6316
January 1, 2013
Hot-rolled steel strip of structural quality
This International Standard specifies requirements for hot-rolled steel strip of structural quality in the grades and classes listed in Table 1, usually without the use of microalloying elements....
Advertisement