NEN-EN-IEC 60439-4
Low-voltage switchgear and controlgear assemblies - Part 4: Particular requirements for assemblies for construction sites (ACS)
| Organization: | NEN |
| Publication Date: | 1 January 2005 |
| Status: | inactive |
| Page Count: | 56 |
| ICS Code (Low voltage switchgear and controlgear): | 29.130.20 |
scope:
Applies to type-tested ASSEMBLIES (TTA) intended for use on construction sites, i.e. temporary places of work to which the public do not generally have access and where building construction, installation, repairs, alteration or demolition of property (buildings) or civil engineering (public works) or excavation or any other similar operations are carried out. These ASSEMBLIES may be transportable (semi-fixed) or mobile. This standard does not apply to ASSEMBLIES for use in the administrative centres of construction sites (offices, cloakrooms, ASSEMBLY rooms, canteens, restaurants, dormitories, toilets, etc.). The nominal primary voltage and the nominal secondary voltage of transformers incorporated in ACS shall be within the limits specified in IEC 60439-1. Requirements for electrical protection provided by equipment manufactured according to this International Standard shall comply with the requirements given in IEC 60364-7-704. NOTE: This standard may be used as a guide to partially type-tested ASSEMBLIES (PTTA) constructed according to agreement between manufacturer and user taking into account the nature of supply and/or distribution network and relevant installation requirements. The following major changes with respect to edition 1 (including amendments 1 and 2) have been incorporated:-introd
Document History