NEN-ISO 6545
Acceptance conditions for gear hobbing machines - Testing of the accuracy
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 June 1997 |
| Status: | active |
| Page Count: | 38 |
| ICS Code (Boring and milling machines): | 25.080.20 |
scope:
Specifies geometrical tests and practical tests, with reference to ISO 230-1 and also kinematic tests (accuracy of the transmission of motion) for general purpose and normal accuracy gear hobbing machines, with vertical or horizontal spindle. This standard also gives the terminology used for the main elements of the machine.
Document History
NEN-ISO 6545
June 1, 1997
Acceptance conditions for gear hobbing machines - Testing of the accuracy
Specifies geometrical tests and practical tests, with reference to ISO 230-1 and also kinematic tests (accuracy of the transmission of motion) for general purpose and normal accuracy gear hobbing...