NEN-EN-IEC 60947-5-8

Low-voltage switchgear and controlgear - Part 5-8: Control circuit devices and switching elements - Three-position enabling switches

inactive
Organization: NEN
Publication Date: 1 January 2007
Status: inactive
Page Count: 58
ICS Code (Low voltage switchgear and controlgear): 29.130.20
scope:

This part of IEC 60947 specifies requirements for three-position enabling switches. These switches are used as components of enabling devices described in 10.9 of IEC 60204-1 to provide signals that, a) when activated, allow machine operation to be initiated by a separate start control, and b) when de-activated, i) initiate a stop function, and ii) prevent initiation of machine operation. This standard does not apply to: - three-position enabling switches for non-electrical control circuits, for example hydraulic, pneumatic; - enabling switches without three-position mechanism; - emergency stop devices (see IEC 60947-5-5).

Document History

April 1, 2021
Low-voltage switchgear and controlgear - Part 5- 8: Control circuit devices and switching elements - Three-position enabling switches
This part of IEC 60947 series specifies requirements for three-position enabling switches. These switches are used as components of enabling devices to provide signals that, a) when activated,...
NEN-EN-IEC 60947-5-8
January 1, 2007
Low-voltage switchgear and controlgear - Part 5-8: Control circuit devices and switching elements - Three-position enabling switches
This part of IEC 60947 specifies requirements for three-position enabling switches. These switches are used as components of enabling devices described in 10.9 of IEC 60204-1 to provide signals that,...
Advertisement