NEN - NPR-ISO/IEC TR 15294
Information technology - Methods for data flow control at synchronous and asynchronous DTE-DCE interfaces
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 May 2000 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Physical layer): | 35.100.10 |
scope:
Provides guidance for the choice of an appropriate method for, and the implementation of, data flow control capabilities in DTEs and DCEs. It also coordinates information from other Recommendations and International Standard and provides tutorial material on these flow control techniques.
Document History
NPR-ISO/IEC TR 15294
May 1, 2000
Information technology - Methods for data flow control at synchronous and asynchronous DTE-DCE interfaces
Provides guidance for the choice of an appropriate method for, and the implementation of, data flow control capabilities in DTEs and DCEs. It also coordinates information from other Recommendations...