NEN-EN 3999

Aerospace series - Aluminium alloy AL-P2024- T351 - Sheet and strip with improved chemical milling capability 1,6 mm ≤a ≤ 6 mm

active, Most Current
Organization: NEN
Publication Date: 1 September 2007
Status: active
Page Count: 13
ICS Code (Aluminium products): 77.150.10
scope:

This standard specifies the requirements relating to: Aluminium alloy AL-P2024-T351 - Sheet and strip with improved chemical milling capability 1,6 mm

Document History

NEN-EN 3999
September 1, 2007
Aerospace series - Aluminium alloy AL-P2024- T351 - Sheet and strip with improved chemical milling capability 1,6 mm ≤a ≤ 6 mm
This standard specifies the requirements relating to: Aluminium alloy AL-P2024-T351 - Sheet and strip with improved chemical milling capability 1,6 mm
Advertisement