NEN-ISO 6157-3

Fasteners - Surface discontinuities - Part 3: Bolts, screws and studs for special requirements

active, Most Current
Organization: NEN
Publication Date: 1 March 1992
Status: active
Page Count: 22
ICS Code (Bolts, screws, studs): 21.060.10
scope:

This part of ISO 6157 establishes limits for various types of surface discontinuities on bolts, screws and studs for special requirements. It applies to bolts, screws and studs with - nominal thread diameters 5 mm and larger; - product grades A and B; - nominal lengths l 10d (or longer specified); - property class 12,9; - property classes 8,8, 9,8 and 10,9 when specified in product standards or agreed between supplier and purchaser. Where the permissible limits for surface discontinuities indicated in clause 3 occur, the minium values for the mechanical and functional properties specified in ISO 898-1 should still be met. When fatique strength requirements are specified, the fatique strength should not be lower than that obtained on bolts without defects taken from the same lot.

Document History

NEN-ISO 6157-3
March 1, 1992
Fasteners - Surface discontinuities - Part 3: Bolts, screws and studs for special requirements
This part of ISO 6157 establishes limits for various types of surface discontinuities on bolts, screws and studs for special requirements. It applies to bolts, screws and studs with - nominal thread...

References

Advertisement