NEN-ISO 17853

Wear of implant materials - Polymer and metal wear particles - Isolation and characterization

active, Most Current
Organization: NEN
Publication Date: 1 March 2011
Status: active
Page Count: 24
ICS Code (Implants for surgery, prosthetics and orthotics): 11.040.40
scope:

This International Standard specifies methods for sampling wear particles generated by joint replacement implants in humans and in joint simulators. It specifies the apparatus, reagents and test methods to isolate and characterize both polymer and metal wear particles from samples of tissues excised from around the joint replacement implant, obtained at revision surgery or post mortem, and from samples of joint simulator test fluids. Some of these procedures could certainly be adapted for isolation and characterization of particles from human biological fluids (e.g. synovial fluid). The methods given in this International Standard do not quantify the level of wear the implant produces; neither do they determine the amount of wear from any particular surface. This International Standard does not cover the biological effects of wear particles or provide a method for evaluation of biological safety.

Document History

NEN-ISO 17853
March 1, 2011
Wear of implant materials - Polymer and metal wear particles - Isolation and characterization
This International Standard specifies methods for sampling wear particles generated by joint replacement implants in humans and in joint simulators. It specifies the apparatus, reagents and test...
June 1, 2010
Wear of implant materials - Polymer and metal wear particles - Isolation and characterization
This International Standard specifies methods for sampling wear particles generated by joint implants in humans and in joint simulators. It specifies the apparatus, reagents and test methods to...
March 1, 2004
Wear of implant materials - Polymer and metal wear particles - Isolation, characterization and quantification
A description is not available for this item.
August 1, 2003
Wear of implant materials - Polymer and metal wear particles - Isolation, characterization and quantification
This International Standard specifies methods for sampling wear debris generated by total joint prostheses in humans and in joint simulators. It specifies the apparatus, reagents and test methods to...
Advertisement