NEN-EN-IEC 62922

Organic light emitting diode (OLED) panels for general lighting - Performance Requirements

active
Organization: NEN
Publication Date: 1 February 2017
Status: active
Page Count: 63
ICS Code (Other standards related to lamps): 29.140.99
scope:

NEN-EN-IEC 62922 specifies the performance requirements of OLED tiles and panels for use on DC supplies up to 120 V or AC supplies up to 50 V at 50 Hz or 60 Hz for indoor and similar general lighting purposes.

Document History

October 1, 2021
Organic light emitting diode (OLED) panels for general lighting - Performance requirements
A description is not available for this item.
NEN-EN-IEC 62922
February 1, 2017
Organic light emitting diode (OLED) panels for general lighting - Performance Requirements
NEN-EN-IEC 62922 specifies the performance requirements of OLED tiles and panels for use on DC supplies up to 120 V or AC supplies up to 50 V at 50 Hz or 60 Hz for indoor and similar general lighting...
Advertisement