NEN-EN-IEC 62471-5

Photobiological safety of lamps and lamp systems - Part 5: Image projectors

active, Most Current
Organization: NEN
Publication Date: 1 November 2015
Status: active
Page Count: 63
ICS Code (Lamps and related equipment): 29.140
scope:

NEN-EN-IEC 62471-5 provides requirements regarding photobiological safety of the optical radiation emitted by image projectors. This part of IEC 62471 does not deal with other hazards such as electrical, mechanical or fire hazards. This part of IEC 62471 provides requirements regarding: • optical radiation safety assessment of image projectors; • projector risk groups; • testing conditions and measurement conditions; • manufacturer's requirements including user information. The scope of this part of IEC 62471 is photobiological safety of image projectors including the emissions from laser-illuminated projectors that fulfill the requirements as specified in IEC 60825-1:2014, 4.4 and for which visible light emission has been excluded from classification in IEC 60825-1. This part of IEC 62471 does not address safety requirements for laser display products where collimated laser beams - generally scanned - are employed. It does address those laserilluminated projectors that employ a laser source to illuminate, for example, a micro-electromechanical system (MEMS) without scanned beams or crystal-based display projector system. This part of IEC 62471 includes projectors for only visible image projection and does not include ultraviolet (UV) projectors, infrared (IR) projectors, general lighting service (GLS) lamps (GLS; defined in IEC 62471) or projector lamp systems used for general lighting, which are treated in separate International Standards

Document History

NEN-EN-IEC 62471-5
November 1, 2015
Photobiological safety of lamps and lamp systems - Part 5: Image projectors
NEN-EN-IEC 62471-5 provides requirements regarding photobiological safety of the optical radiation emitted by image projectors. This part of IEC 62471 does not deal with other hazards such as...
Advertisement