NEN-ISO 2007

Rubber, unvulcanized - Determination of plasticity - Rapid-plastimeter method

active, Most Current
Organization: NEN
Publication Date: 1 June 2007
Status: active
Page Count: 10
ICS Code (Rubber): 83.060
scope:

This International Standard specifies a method for the rapid determination of the plasticity of raw rubber and unvulcanized compounded rubber. It is applicable to the determination of the plasticity retention index (PRI) as specified in ISO 2930, Rubber, raw natural - Determination of plasticity retention index (PRI).

Document History

NEN-ISO 2007
June 1, 2007
Rubber, unvulcanized - Determination of plasticity - Rapid-plastimeter method
This International Standard specifies a method for the rapid determination of the plasticity of raw rubber and unvulcanized compounded rubber. It is applicable to the determination of the plasticity...
September 1, 1990
Rubber, unvulcanized - Determination of plasticity - Rapid plastimeter method
This International Standard specifies a method for the rapid determination of the plasticity of raw rubber and unvulcanized compounded rubber.
Advertisement