NEN 10866

The characteristics and the calibration of hydrophones for operation in the frequency range 0,5 MHz to 15 MHz

inactive, Most Current
Organization: NEN
Publication Date: 1 February 1988
Status: inactive
Page Count: 64
ICS Code (Electroacoustics): 17.140.50
scope:

This standard retates to hydrophones, employing piezoelectric sensor elements, designed to measure the pulsed and continuous-wave ultrasonic fields generated by ultrasonic medical equipment operating in the frequency range 0,5 MHz to 15 MHz. It covers the design and performance requirements of standard hydrophones and the data required to specify their characteristics, and defines a standard method for the measurement of the sensitivity of such hydrophones.

Document History

NEN 10866
February 1, 1988
The characteristics and the calibration of hydrophones for operation in the frequency range 0,5 MHz to 15 MHz
This standard retates to hydrophones, employing piezoelectric sensor elements, designed to measure the pulsed and continuous-wave ultrasonic fields generated by ultrasonic medical equipment operating...
Advertisement