NEN 3622

Rubber insulated cables of rated voltage up to and including 450/750 V

inactive
Organization: NEN
Publication Date: 1 November 2001
Status: inactive
Page Count: 245
ICS Code (Cables): 29.060.20
scope:

Applies to rigid and flexible cables with insulation and sheath if any, based on vulcanised rubber, of rated voltages up to and including 450/750 V to be used in power installations of nominal voltage not exceeding 450/750 V a.c. The code designations of these types of cables are in accordance with NEN 3207.

Document History

January 1, 2004
Rubber insulated cables of rated voltage up to and including 450/750 V
A description is not available for this item.
NEN 3622
November 1, 2001
Rubber insulated cables of rated voltage up to and including 450/750 V
Applies to rigid and flexible cables with insulation and sheath if any, based on vulcanised rubber, of rated voltages up to and including 450/750 V to be used in power installations of nominal...
September 1, 1984
Rubber insulated cables of rated voltage up to and including 450/750 V
A description is not available for this item.
December 1, 1981
Rubber insulated cables of rated voltage up to and including 450/750 V
A description is not available for this item.
Advertisement