NEN 7204

Installations for gas - Flexible aluminium pipes for gas vents

inactive, Most Current
Organization: NEN
Publication Date: 1 March 1984
Status: inactive
Page Count: 4
ICS Code (Gas supply systems): 91.140.40
scope:

This standard gives the requirements set to the measurement delivery arrangement, the construction, the testing and the marking of flexible aluminium discharge pipes. It also lays down definitions. The standard applies to flexible aluminium pipes for gas vents with a maximum length of 1 m and with nominal diameters of 50 up to and including 200 mm. They are intended for the discharge of combustion gases of non-condensation forming gas-powered devices and are part of the visible vent pipes in a room. The combustion gases should have a temperature lower than 250 ° C.

Document History

NEN 7204
March 1, 1984
Installations for gas - Flexible aluminium pipes for gas vents
This standard gives the requirements set to the measurement delivery arrangement, the construction, the testing and the marking of flexible aluminium discharge pipes. It also lays down definitions....
Advertisement