NEN-EN 10287
Steel tubes and fittings for on and offshore pipelines - External fused polyethylene based coatings
| Organization: | NEN |
| Publication Date: | 1 July 1996 |
| Status: | pending |
| Page Count: | 54 |
| ICS Code (Iron and steel pipes): | 23.040.10 |
| ICS Code (Organic coatings): | 25.220.60 |
scope:
Defines the application of factory applied external fused polyethylene based coatings for the corrosion protection of tubes and pipeline components. External fused polyethylene coating can be used for the protection of buried or submerged tubes service at temperatures up to + 60 °C. Higher temperature and/or higher mechanical requirements may demand special types of PE. The coating in this standard can be applied to longitudinally or spirally welded and to seamless steel tubes and components used for the construction of pipelines for conveying liquids or gases. Tubes coated with this type of coating may be further protected by means of cathodic protection.
Document History