NEN-EN 1071-4

Advanced technical ceramics - Methods of test for ceramic coatings - Part 4: Determination of chemical composition by electron probe microanalysis (EPMA)

active, Most Current
Organization: NEN
Publication Date: 1 March 2006
Status: active
Page Count: 21
ICS Code (Advanced ceramics): 81.060.30
scope:

This European Standard describes methods for chemical analysis of ceramic coatings by means of electron probe microanalysis (EPMA) using a scanning electron microscope (SEM) or an electron probe microanalyser. The methods described are limited to the examination of single layer coatings when the analysis is carried out normal to the sample surface, but graded and multilayer coatings may also be analysed in cross-section if the thickness of the individual layers or gradations are greater than the maximum width of the volume of material within which characteristic or fluorescent X-rays are generated.

Document History

NEN-EN 1071-4
March 1, 2006
Advanced technical ceramics - Methods of test for ceramic coatings - Part 4: Determination of chemical composition by electron probe microanalysis (EPMA)
This European Standard describes methods for chemical analysis of ceramic coatings by means of electron probe microanalysis (EPMA) using a scanning electron microscope (SEM) or an electron probe...
March 1, 2004
Advanced technical ceramics - Methods of test for ceramic coatings - Part 4: Determination of chemical composition
This European Standard describes methods for chemical analysis of ceramic coatings by means of electron probe microanalysis (EPMA) using a scanning electron microscope (SEM) or an electron probe...
Advertisement