NEN-EN 1109

Flexible sheets for roofing - Bitumen sheets - Determination of flexibility at low temperature

inactive
Organization: NEN
Publication Date: 1 August 1996
Status: inactive
Page Count: 12
ICS Code (Binders. Sealing materials): 91.100.50
scope:

Specifies the determination of flexibility of reinforced bitumen sheets at low temperatures. Sheets without reinforcement can also be tested using this standard.

Document History

May 1, 2013
Flexible sheets for waterproofing - Bitumen sheets for roof waterproofing - Determination of flexibility at low temperature
This European Standard specifies the determination of flexibility of bitumen sheets at low temperatures. The test can be carried out on the upper or lower face of the sheet either at a predetermined...
September 1, 2012
Flexible sheets for waterproofing - Bitumen sheets for roof waterproofing - Determination of flexibility at low temperature
This European Standard specifies the determination of flexibility of bitumen sheets at low temperatures. The test can be carried out on the upper or lower face of the sheet either at a predetermined...
August 1, 1999
Flexible sheets for waterproofing - Bitumen sheets for roof waterproofing - Determination of flexibility at low temperature
Specifies the determination of flexibility of reinforced bitumen sheets at low temperatures. Sheets without reinforcement can also be tested using this standard.
NEN-EN 1109
August 1, 1996
Flexible sheets for roofing - Bitumen sheets - Determination of flexibility at low temperature
Specifies the determination of flexibility of reinforced bitumen sheets at low temperatures. Sheets without reinforcement can also be tested using this standard.
September 1, 1993
Bitumen sheets for waterproofing - Determination of flexibility at low temperature
Specifies the determination of flexibility of reinforced bitumen sheets at low temperatures. Sheets without reinforcement can also be tested using this standard.
Advertisement