NEN-EN 116
Diesel and domestic heating fuels - Determination of cold filter plugging point by stepwise cooling procedure
| Organization: | NEN |
| Publication Date: | 1 August 2014 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Liquid fuels): | 75.160.20 |
scope:
NEN-EN 116 specifies a method for the determination of the cold filter plugging point (CFPP) of diesel and domestic heating fuels (see 3.1) using automated test equipment. Manual test equipment may be used, but for referee purposes only automated test equipment is allowed. This European Standard is applicable to fatty-acid methyl esters (FAME) and to distillate fuels as well as paraffinic diesel fuels, including those containing FAME, flow-improvers or other additives, intended for use in diesel engines and domestic heating installations. The results obtained from the method specified in this European Standard are suitable for estimating the lowest temperature at which a fuel will give trouble-free flow in the fuel system. The difference in results obtained from the sample "as received" and after heat treatment at 45°C for 30 min before the filtration may be used to investigate complaints of unsatisfactory performance under low temperature conditions.
Document History