NEN-EN 12067-2
Gas/air ratio controls for gas burners and for gas burning applicances - Part 2: Electronic types
| Organization: | NEN |
| Publication Date: | 1 April 2004 |
| Status: | inactive |
| Page Count: | 29 |
| ICS Code (Pressure regulators): | 23.060.40 |
| ICS Code (Gas fuel burners): | 27.060.20 |
scope:
This European Standard specifies the safety, construction and performance requirements for electronic gas/air ratio control systems (GARCs) intended for use with gas burners and gas burning appliances. It also describes the test procedures for evaluating these requirements and specifies information necessary for installation and use. This standard is only applicable to closed loop gas/air ratio controls (see 3.1) and does not differentiate into classification by heat input. This standard applies to electronic GARCs that can be tested independently, as well as part of an appliance or a gas burner.
Document History