NEN-EN 12184

Electrically powered wheelchairs, scooters and their chargers - Requirements and test methods

inactive, Most Current
Organization: NEN
Publication Date: 1 April 1999
Status: inactive
Page Count: 52
ICS Code (Aids for disabled or handicapped persons): 11.180
ICS Code (Rectifiers. Converters. Stabilized power supply): 29.200
scope:

Specifies requirements and test methods for electrically powered wheelchairs and scooters with a maximum speed not exceeding 15 km/h intended to carry one person whose mass does not exceed 100 kg, including the following classifications from EN ISO 9999:1998: 122121 - Powered attendant-controlled wheelchairs. 122124 - Electric-motor-driven wheelchairs with manual steering. 122127 - Electric-motor-driven wheelchairs with powered steering.

Document History

NEN-EN 12184
April 1, 1999
Electrically powered wheelchairs, scooters and their chargers - Requirements and test methods
Specifies requirements and test methods for electrically powered wheelchairs and scooters with a maximum speed not exceeding 15 km/h intended to carry one person whose mass does not exceed 100 kg,...

References

Advertisement