NEN-EN 12732+A1
Gas infrastructure - Welding steel pipework - Functional requirements
| Organization: | NEN |
| Publication Date: | 1 April 2014 |
| Status: | inactive |
| Page Count: | 74 |
| ICS Code (Welded joints and welds): | 25.160.40 |
scope:
NEN-EN 12732:2013+A1:2014 contains requirements for the production and testing of weld joints for the installation and modification of onshore steel pipelines and pipework used in gas infrastructure, including in-service pipelines, for all pressure ranges for the carriage of processed, non-toxic and non-corrosive natural gas according to EN ISO 13686 and for the carriage of non-conventional gases such as injected biomethane, where - the pipeline elements are made of unalloyed or low-alloyed carbon steel; - the pipeline is not located within commercial or industrial premises as integral part of the industrial process on those premises except for any pipelines and facilities delivering gas to such premises; - the pipework is not located within household installations according to EN 1775; - the design temperature of the system is between -40 °C up to and including 120 °C. The onshore steel pipelines and pipework used in gas infrastructure include in-service pipelines, for all pressure ranges for the carriage of processed, non-toxic and non-corrosive natural gas according to EN ISO 13686 and for the carriage of non-conventional gases complying with EN ISO 13686, and for which a detailed technical evaluation of the functional requirements (such as injected biomethane) is performed ensuring there are no other constituents or properties of the gases that can affect the integrity of the pipeline. This standard is not applicable to welds produced prior to the publication of this European Standard.
Document History