NEN-EN 1277

Plastics piping systems - Thermoplastics piping systems for buried non-pressure applications - Test methods for leaktightness of elastomeric sealing ring type joints

active, Most Current
Organization: NEN
Publication Date: 1 January 2004
Status: active
Page Count: 13
ICS Code (Seals for pipe and hose assemblies): 23.040.80
scope:

This European standard specifies three basic test pressures for determining the leaktightness of elastomeric sealing ring type joints for buried thermoplastics non-pressure piping systems. Unless otherwise specified in the referring standard, the methods pressures used are the following:-p1: internal negative air pressure (partial vacuum);-p2: a low internal hydrostatic pressure;-p3: a higher internal hydrostatic pressure. It also describes four test conditions under which the test can be executed, as follows: A: without any additional diametric or angular deflection; B: with diametric deflection; C: with angular deflection; D: with simultaneous angular and diametric deflection. These conditions can be applied individually or in combination. The applicable selection of the method(s) and the condition(s) should be specified in the referring standard.

Document History

NEN-EN 1277
January 1, 2004
Plastics piping systems - Thermoplastics piping systems for buried non-pressure applications - Test methods for leaktightness of elastomeric sealing ring type joints
This European standard specifies three basic test pressures for determining the leaktightness of elastomeric sealing ring type joints for buried thermoplastics non-pressure piping systems. Unless...
October 1, 2002
Plastics piping systems - Thermoplastics piping systems for buried non-pressure applications - Test methods for leaktightness of elastomeric sealing ring type joints
This European standard specifies three basic test pressures for determining the leaktightness of elastomeric sealing ring type joints for buried thermoplastics non-pressure piping systems. Unless...
May 1, 1996
Plastics piping systems - Thermoplastics piping systems for buried non-pressure applications - Test methods for leaktightness of elastomeric sealing ring type joints
This standard specifies three basic test methods for determining the leaktightness of elastomeric sealing ring type joints for buried thermoplastics non-pressure piping systems. It also gives a...
January 1, 1994
Plastics piping systems - Thermoplastics piping systems for buried non-pressure applications - Test methos for leaktightness of elastomeric sealing ring type joints
This standard specifies three basic test methods for determining the leaktightness of elastomeric sealing ring type joints for buried thermoplastics non-pressure piping systems. It also gives a...
Advertisement