NEN-EN 12939
Thermal performance of building materials and products - Determination of thermal resistance by means of guarded hot plate and heat flow meter methods - Thick products of high and medium thermal resistance
| Organization: | NEN |
| Publication Date: | 1 December 2000 |
| Status: | active |
| Page Count: | 37 |
| ICS Code (Thermal and sound insulating materials): | 91.100.60 |
scope:
Gives the procedures to determine the thermal resistance of products at thicknesses of which exceed the maximum thickness for guarded hot plate or heat flow meter apparatus. In any case most of the procedures described in this standard require apparatus that allows test on speciments up to 100 mm thick. Gives guidelines to assess the relevance of the thickness effect, i.e. to establish whether the thermal resistance of a thick product can or cannot be calculated as the sum of the thermal resistances of slices cut from the product, these guidelines complement the indications given in ISO 8302:1991 on the guarded hot plate apparatus. Describes testing conditions which prevent the onset of convection, which could take place in some products under the considered temperature difference and thicknesses. Complements EN 12667.
Document History