NEN-EN 13036-4
Road and airfield surface characteristics - Test methods - Part 4: Method for measurement of slip/skid resistance of a surface: The pendulum test
| Organization: | NEN |
| Publication Date: | 1 October 2011 |
| Status: | active |
| Page Count: | 36 |
| ICS Code (Road construction): | 93.080.10 |
| ICS Code (Construction of airports): | 93.120 |
| ICS Code (Properties of surfaces): | 17.040.20 |
scope:
This European standard describes a method for determining the slip/skid resistance of a surface using a device which remains stationary at the test location. The slip/skid resistance is measured by means of a pendulum arm. The method provides a measure of the slip/skid resistance properties of a surface either in the field or in the laboratory. This method measures the slip/skid resistance of a small area of a surface (approximately 0,01 m2). This should be considered when deciding its applicability to a surface which may have non-homogeneous surface characteristics, e.g. containing ridges or grooves, or is rough textured (exceeding 1,2 mm mean texture depth).
Document History